Panduit Corp. Cable Supports and Fasteners CCH38-S10-M0

Description
"Cable Clamp, P-Type Black Fastener 0.380"" (9.65mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Black Fastener 0.380"" (9.65mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 298-14246-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
298-14246-ND
Cable Supports and Fasteners 298-14246-ND
"Cable Clamp, P-Type Black Fastener 0.380"" (9.65mm)"

"Cable Clamp, P-Type Black Fastener 0.380"" (9.65mm)"

Buy Now Datasheet
Fixed Dia Clamp, .38
Wilmington, MA, United States
Fixed Dia Clamp, .38" (9.7mm) Bundle, #1
CCH38-S10-M0
Fixed Dia Clamp, .38" (9.7mm) Bundle, #1 CCH38-S10-M0
Fixed Dia Clamp, .38" (9.7mm) Bundle, #1

Fixed Dia Clamp, .38" (9.7mm) Bundle, #1

Buy Now
Cable Clamp, Nylon 6.6, Black, 13.5Mm; Cable Clamp / Clip Type Panduit - 97B0452 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Black, 13.5Mm; Cable Clamp / Clip Type Panduit
97B0452
Cable Clamp, Nylon 6.6, Black, 13.5Mm; Cable Clamp / Clip Type Panduit 97B0452
CABLE CLAMP, NYLON 6.6, BLACK, 13.5MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:9.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:13.5mm; Height:-RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, BLACK, 13.5MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:9.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:13.5mm; Height:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips Wire and Cable Clips
Product Number 298-14246-ND CCH38-S10-M0 97B0452
Product Name Cable Supports and Fasteners Fixed Dia Clamp, .38" (9.7mm) Bundle, #1 Cable Clamp, Nylon 6.6, Black, 13.5Mm; Cable Clamp / Clip Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7637 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.875 inch (22.22 mm)
View Details
3 suppliers
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details
Cable Clips & Clamps - 1707689 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; C clamp
Diameter 1.000 inch (25.4 mm)
Material Noryl
View Details
Clamping Clip For Conduit Tubes - 8221055 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers