Panduit Corp. Fixed Dia Clamp, .38" (9.7mm) Bundle, #1 CCH38-S10-M

Description
Fixed Dia Clamp, .38" (9.7mm) Bundle, #1
Request a Quote Datasheet
Description
Fixed Dia Clamp, .38" (9.7mm) Bundle, #1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Dia Clamp, .38
Wilmington, MA, United States
Fixed Dia Clamp, .38" (9.7mm) Bundle, #1
CCH38-S10-M
Fixed Dia Clamp, .38" (9.7mm) Bundle, #1 CCH38-S10-M
Fixed Dia Clamp, .38" (9.7mm) Bundle, #1

Fixed Dia Clamp, .38" (9.7mm) Bundle, #1

Buy Now
Cable Supports and Fasteners - 298-14247-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
298-14247-ND
Cable Supports and Fasteners 298-14247-ND
"Cable Clamp, P-Type Natural Fastener 0.380"" (9.65mm)"

"Cable Clamp, P-Type Natural Fastener 0.380"" (9.65mm)"

Buy Now Datasheet
Cable Fastener; Cable Clamp / Clip Type Panduit - 84F1422 - Newark, An Avnet Company
Chicago, IL, United States
Cable Fastener; Cable Clamp / Clip Type Panduit
84F1422
Cable Fastener; Cable Clamp / Clip Type Panduit 84F1422
CABLE FASTENER; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:9.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; External Width:12.7mm; Height:- RoHS Compliant: Yes

CABLE FASTENER; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:9.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; External Width:12.7mm; Height:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips Wire and Cable Clips
Product Number CCH38-S10-M 298-14247-ND 84F1422
Product Name Fixed Dia Clamp, .38" (9.7mm) Bundle, #1 Cable Supports and Fasteners Cable Fastener; Cable Clamp / Clip Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Cable Retaining Clip - R4-0-43922-2 - Southco
Specs
Material Acetal Copolymer
View Details
Cable Clips & Clamps - 2662296 - RS Components, Ltd.
Specs
Diameter 0.197 inch (5 mm)
Material PVC; Polyvinyl Chloride
View Details
Nylon Cable Clamp - 7636 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.750 inch (19.05 mm)
View Details
4 suppliers