Panduit Corp. Cable Supports and Fasteners CCH38-S10-C

Description
"Cable Clamp, P-Type Natural Fastener 0.380"" (9.65mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Natural Fastener 0.380"" (9.65mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 298-14245-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
298-14245-ND
Cable Supports and Fasteners 298-14245-ND
"Cable Clamp, P-Type Natural Fastener 0.380"" (9.65mm)"

"Cable Clamp, P-Type Natural Fastener 0.380"" (9.65mm)"

Buy Now Datasheet
CABLE CLAMP; .38IN MAX BUNDLE DIA; #10 SCREW MOUNT - 70044601 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE CLAMP; .38IN MAX BUNDLE DIA; #10 SCREW MOUNT
70044601
CABLE CLAMP; .38IN MAX BUNDLE DIA; #10 SCREW MOUNT 70044601
Fixed Diameter Cable Clamps Durable nylon cable clamps

Fixed Diameter Cable Clamps

  • Durable nylon cable clamps
Supplier's Site
Cable Fastener; Cable Clamp / Clip Type Panduit - 84F1415 - Newark, An Avnet Company
Chicago, IL, United States
Cable Fastener; Cable Clamp / Clip Type Panduit
84F1415
Cable Fastener; Cable Clamp / Clip Type Panduit 84F1415
CABLE FASTENER; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:9.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:13.5mm; External Width:12.7mm RoHS Compliant: Yes

CABLE FASTENER; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:9.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:13.5mm; External Width:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire and Cable Clips Cable Clamps Wire and Cable Clips
Product Number 298-14245-ND 70044601 84F1415
Product Name Cable Supports and Fasteners CABLE CLAMP; .38IN MAX BUNDLE DIA; #10 SCREW MOUNT Cable Fastener; Cable Clamp / Clip Type Panduit
Unlock Full Specs
to access all available technical data