"Cable Clamp, P-Type Natural Fastener 0.250"" (6.35mm)"
FIXED DIA CLAMP, .25" # (6.4MM) BUNDLE,
P CLIP, FIXED DIAMETER, NATURAL, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:6.3mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:11.7mm; RoHS Compliant: Yes
CABLE FASTENER; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:6.3mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:11.7mm; External Width:12.7mm RoHS Compliant: Yes
Fixed Diameter Cable Clamps
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips | Wire and Cable Clips | Cable Clamps |
| Product Number | 298-14238-ND | CCH25-S10-C | 96K7835 | 70044599 |
| Product Name | Cable Supports and Fasteners | FIXED DIA CLAMP, .25" # (6.4MM) BUNDLE, | P Clip, Fixed Diameter, Natural, Pk100; Cable Clamp / Clip Type Panduit | CABLE CLAMP; .25IN MAX BUNDLE DIA; #10 SCREW MOUNT |