Panduit Corp. Cable Supports and Fasteners CCH138-S10-C

Description
"Cable Clamp, P-Type Natural Fastener 1.370"" (34.80mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Natural Fastener 1.370"" (34.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 298-20948-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
298-20948-ND
Cable Supports and Fasteners 298-20948-ND
"Cable Clamp, P-Type Natural Fastener 1.370"" (34.80mm)"

"Cable Clamp, P-Type Natural Fastener 1.370"" (34.80mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wire and Cable Clips
Product Number 298-20948-ND
Product Name Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Clip For Conduit Tubes - 8221053 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers
Half Cable Clamp - 8149 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.687 inch (17.45 mm)
View Details
2 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Clips & Clamps - 1720842 - RS Components, Ltd.
Specs
Type Cable clamp
Diameter 0.313 inch (7.94 mm)
Material Steel; Rubber, Steel
View Details