Panduit Corp. Cable Supports and Fasteners CCH12-S10-C0

Description
"Cable Clamp, P-Type Black Fastener 0.120"" (3.05mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Black Fastener 0.120"" (3.05mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 298-19640-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
298-19640-ND
Cable Supports and Fasteners 298-19640-ND
"Cable Clamp, P-Type Black Fastener 0.120"" (3.05mm)"

"Cable Clamp, P-Type Black Fastener 0.120"" (3.05mm)"

Buy Now Datasheet
P Clip, Fixed Diameter, Black, Pk100; Cable Clamp / Clip Type Panduit - 96K7826 - Newark, An Avnet Company
Chicago, IL, United States
P Clip, Fixed Diameter, Black, Pk100; Cable Clamp / Clip Type Panduit
96K7826
P Clip, Fixed Diameter, Black, Pk100; Cable Clamp / Clip Type Panduit 96K7826
P CLIP, FIXED DIAMETER, BLACK, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:3.1mm; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Black; External Length:-; External Width:12.7mm;RoHS Compliant: Yes

P CLIP, FIXED DIAMETER, BLACK, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:3.1mm; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Black; External Length:-; External Width:12.7mm;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 298-19640-ND 96K7826
Product Name Cable Supports and Fasteners P Clip, Fixed Diameter, Black, Pk100; Cable Clamp / Clip Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 429869 - RS Components, Ltd.
Anderson Power Products
Specs
Material Stainless Steel; Stainless Steel
View Details
Girder Clips - 2037436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.866 inch (22 mm)
Material Steel; Steel
View Details
Insulated Cable Clamp - 8127 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.562 inch (14.27 mm)
View Details
2 suppliers