Panduit Corp. Surface Mount Box, Plastic, 2 Mod, White; Accessory Type Panduit CBXJ2IW-A

Description
SURFACE MOUNT BOX, PLASTIC, 2 MOD, WHITE; Accessory Type:Surface Mount Box; For Use With:Mini-Com Modules and Inserts; No. of Module Spaces:2; Connector Body Material:Plastic Body; Connector Colour:White; Product Range:CB Series RoHS Compliant: Yes
Datasheet
Description
SURFACE MOUNT BOX, PLASTIC, 2 MOD, WHITE; Accessory Type:Surface Mount Box; For Use With:Mini-Com Modules and Inserts; No. of Module Spaces:2; Connector Body Material:Plastic Body; Connector Colour:White; Product Range:CB Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Box, Plastic, 2 Mod, White; Accessory Type Panduit - 52F7085 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Box, Plastic, 2 Mod, White; Accessory Type Panduit
52F7085
Surface Mount Box, Plastic, 2 Mod, White; Accessory Type Panduit 52F7085
SURFACE MOUNT BOX, PLASTIC, 2 MOD, WHITE; Accessory Type:Surface Mount Box; For Use With:Mini-Com Modules and Inserts; No. of Module Spaces:2; Connector Body Material:Plastic Body; Connector Colour:White; Product Range:CB Series RoHS Compliant: Yes

SURFACE MOUNT BOX, PLASTIC, 2 MOD, WHITE; Accessory Type:Surface Mount Box; For Use With:Mini-Com Modules and Inserts; No. of Module Spaces:2; Connector Body Material:Plastic Body; Connector Colour:White; Product Range:CB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52F7085
Product Name Surface Mount Box, Plastic, 2 Mod, White; Accessory Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Wirable plug - E11551 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
4 suppliers
Plug socket - MSSD-EB-S-M14 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers