Panduit Corp. Enclosure CBX4WH-AY

Description
MINI-COM SURFACE MOUNT BOX, 4PORT, WHITE, SUPPLIED WITH ADHESIVE BACKING. FREE 2 YEAR RADWELL WARRANTY
Description
MINI-COM SURFACE MOUNT BOX, 4PORT, WHITE, SUPPLIED WITH ADHESIVE BACKING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Enclosure - 24176780 - Radwell International
Willingboro, NJ, United States
Enclosure
24176780
Enclosure 24176780
MINI-COM SURFACE MOUNT BOX, 4PORT, WHITE, SUPPLIED WITH ADHESIVE BACKING. FREE 2 YEAR RADWELL WARRANTY

MINI-COM SURFACE MOUNT BOX, 4PORT, WHITE, SUPPLIED WITH ADHESIVE BACKING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Enclosures
Product Number 24176780
Product Name Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1833518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 23.62 inch (600 mm)
Depth 11.81 inch (300 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 001115 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.13 inch (105 mm)
Width 2.36 inch (59.94 mm)
View Details
2 suppliers