Panduit Corp. Keystone Faceplates, Frames CBX4EI-AY

Description
4 Port Mounting Box Ivory Surface Mount
Request a Quote
Description
4 Port Mounting Box Ivory Surface Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Box, Plastic, 4 Mod, Ivory (part number 84K0927) is designed to accommodate Mini-Com® Modules for various applications, including voice, video, and data. It features a low-profile design that allows for discreet installation on standard walls, metal surfaces, and office furniture. The box is constructed from ABS plastic, ensuring durability, while the cover includes breakouts compatible with Panduit's Raceway system for cable management. This model supports four module spaces and includes cable tie slots for strain relief on incoming cables. It can be mounted using screws, adhesive tape, or optional magnets, providing flexibility in installation. The box is UL rated for safety and is RoHS compliant, making it suitable for a range of environments, including air handling spaces. The product is ideal for engineers looking for a reliable and versatile surface mount solution.

Datasheet Summary
Powered by GS/AI

The Surface Mount Box, Plastic, 4 Mod, Ivory (part number 84K0927) is designed to accommodate Mini-Com® Modules for various applications, including voice, video, and data. It features a low-profile design that allows for discreet installation on standard walls, metal surfaces, and office furniture. The box is constructed from ABS plastic, ensuring durability, while the cover includes breakouts compatible with Panduit's Raceway system for cable management. This model supports four module spaces and includes cable tie slots for strain relief on incoming cables. It can be mounted using screws, adhesive tape, or optional magnets, providing flexibility in installation. The box is UL rated for safety and is RoHS compliant, making it suitable for a range of environments, including air handling spaces. The product is ideal for engineers looking for a reliable and versatile surface mount solution.

Suppliers

Company
Product
Description
Supplier Links
Keystone Faceplates, Frames - 298-12476-ND - DigiKey
Thief River Falls, MN, United States
Keystone Faceplates, Frames
298-12476-ND
Keystone Faceplates, Frames 298-12476-ND
4 Port Mounting Box Ivory Surface Mount

4 Port Mounting Box Ivory Surface Mount

Buy Now Datasheet
Surface Mount Box, Plastic, 4 Mod, Ivory; Accessory Type Panduit - 84K0927 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Box, Plastic, 4 Mod, Ivory; Accessory Type Panduit
84K0927
Surface Mount Box, Plastic, 4 Mod, Ivory; Accessory Type Panduit 84K0927
SURFACE MOUNT BOX, PLASTIC, 4 MOD, IVORY; Accessory Type:Surface Mount Box; For Use With:Mini-Com Modules and Inserts; No. of Module Spaces:4; Connector Body Material:Plastic Body; Connector Colour:Ivory; Product Range:- RoHS Compliant: Yes

SURFACE MOUNT BOX, PLASTIC, 4 MOD, IVORY; Accessory Type:Surface Mount Box; For Use With:Mini-Com Modules and Inserts; No. of Module Spaces:4; Connector Body Material:Plastic Body; Connector Colour:Ivory; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-12476-ND 84K0927
Product Name Keystone Faceplates, Frames Surface Mount Box, Plastic, 4 Mod, Ivory; Accessory Type Panduit
Unlock Full Specs
to access all available technical data