Panduit Corp. Cable Ties and Zip Ties CBR2S-M0

Description
"Cable Tie, Parallel Black 2.00"" (50.80mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Cable Tie, Parallel Black 2.00"" (50.80mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-9915-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-9915-ND
Cable Ties and Zip Ties 298-9915-ND
"Cable Tie, Parallel Black 2.00"" (50.80mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Cable Tie, Parallel Black 2.00"" (50.80mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, Nylon, 193.04Mm L, 50Lb, Black; Cable Tie Material Panduit - 65H8805 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Nylon, 193.04Mm L, 50Lb, Black; Cable Tie Material Panduit
65H8805
Cable Tie, Nylon, 193.04Mm L, 50Lb, Black; Cable Tie Material Panduit 65H8805
CABLE TIE, NYLON, 193.04MM L, 50LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:193.04mm; Cable Tie Width:4.83mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, NYLON, 193.04MM L, 50LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:193.04mm; Cable Tie Width:4.83mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-9915-ND 65H8805
Product Name Cable Ties and Zip Ties Cable Tie, Nylon, 193.04Mm L, 50Lb, Black; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-014 - TE Connectivity
Specs
Material Stainless Steel
Length 10.24 inch (260 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Tie Guns - 102566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Metal
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details