Panduit Corp. Cable Ties and Zip Ties CBR2M-M0

Description
"Cable Tie, Parallel Black 2.00"" (50.80mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Cable Tie, Parallel Black 2.00"" (50.80mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-9913-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-9913-ND
Cable Ties and Zip Ties 298-9913-ND
"Cable Tie, Parallel Black 2.00"" (50.80mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

"Cable Tie, Parallel Black 2.00"" (50.80mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Ties, 183Mm L, Nylon, Strength 18Lb, Black; Cable Tie Material Panduit - 65H8804 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties, 183Mm L, Nylon, Strength 18Lb, Black; Cable Tie Material Panduit
65H8804
Cable Ties, 183Mm L, Nylon, Strength 18Lb, Black; Cable Tie Material Panduit 65H8804
CABLE TIES, 183MM L, NYLON, STRENGTH 18LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:183mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Miniature; Product Range:- RoHS Compliant: Yes

CABLE TIES, 183MM L, NYLON, STRENGTH 18LB, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:183mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Miniature; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-9913-ND 65H8804
Product Name Cable Ties and Zip Ties Cable Ties, 183Mm L, Nylon, Strength 18Lb, Black; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details