Panduit Corp. Cable Ties and Zip Ties CBR2HS-D

Description
"Cable Tie, Parallel Natural 2.00"" (50.80mm) 0.250"" (6.35mm) 85 lbs (38.56 kg)"
Request a Quote Datasheet
Description
"Cable Tie, Parallel Natural 2.00"" (50.80mm) 0.250"" (6.35mm) 85 lbs (38.56 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-9910-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-9910-ND
Cable Ties and Zip Ties 298-9910-ND
"Cable Tie, Parallel Natural 2.00"" (50.80mm) 0.250"" (6.35mm) 85 lbs (38.56 kg)"

"Cable Tie, Parallel Natural 2.00"" (50.80mm) 0.250"" (6.35mm) 85 lbs (38.56 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 04H6872 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
04H6872
Cable Ties; Cable Tie Material Panduit 04H6872
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203mm; Cable Tie Width:6.4mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203mm; Cable Tie Width:6.4mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-9910-ND 04H6872
Product Name Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - 102590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details