Panduit Corp. Surface Mount Box Magnet; Accessory Type Panduit CBM-X

Description
SURFACE MOUNT BOX MAGNET; Accessory Type:Magnet; For Use With:Mini-Com Modules and Inserts; No. of Module Spaces:-; Connector Body Material:-; Connector Colour:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SURFACE MOUNT BOX MAGNET; Accessory Type:Magnet; For Use With:Mini-Com Modules and Inserts; No. of Module Spaces:-; Connector Body Material:-; Connector Colour:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Box Magnet; Accessory Type Panduit - 16F4523 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Box Magnet; Accessory Type Panduit
16F4523
Surface Mount Box Magnet; Accessory Type Panduit 16F4523
SURFACE MOUNT BOX MAGNET; Accessory Type:Magnet; For Use With:Mini-Com Modules and Inserts; No. of Module Spaces:-; Connector Body Material:-; Connector Colour:-; Product Range:- RoHS Compliant: Yes

SURFACE MOUNT BOX MAGNET; Accessory Type:Magnet; For Use With:Mini-Com Modules and Inserts; No. of Module Spaces:-; Connector Body Material:-; Connector Colour:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16F4523
Product Name Surface Mount Box Magnet; Accessory Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card Vertical Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Right Angle Pogo Test Probes -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N Straight Plug - 190510A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details