Panduit Corp. Board Supports CBLS25-C

Description
"Board Support Snap Lock / Snap Lock Nylon 0.250"" (6.35mm) 1/4"""
Request a Quote Datasheet
Description
"Board Support Snap Lock / Snap Lock Nylon 0.250"" (6.35mm) 1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - 298-1134-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
298-1134-ND
Board Supports 298-1134-ND
"Board Support Snap Lock / Snap Lock Nylon 0.250"" (6.35mm) 1/4"""

"Board Support Snap Lock / Snap Lock Nylon 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Computers, Hardware; Standoff Material Panduit - 84F1406 - Newark, An Avnet Company
Chicago, IL, United States
Computers, Hardware; Standoff Material Panduit
84F1406
Computers, Hardware; Standoff Material Panduit 84F1406
COMPUTERS, HARDWARE; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:-; Standoff Type:Round Male-Male; Body Length:-; Overall Length:-; External Width:-; Product Range:- RoHS Compliant: Yes

COMPUTERS, HARDWARE; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:-; Standoff Type:Round Male-Male; Body Length:-; Overall Length:-; External Width:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 298-1134-ND 84F1406
Product Name Board Supports Computers, Hardware; Standoff Material Panduit
Type & Shape PCB Support (No Hole / Solid Post) Standoff; Male / Male Standoff (Double Ended); Round
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2240375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Stainless Steel Standoffs - BSO4-M5-25NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M5; M5 x 0.8
View Details