Panduit Corp. Terminals - Rectangular Connectors CBA70-14-CY

Description
CONN TERM RECT LUG 2-8 AWG #1/4
Request a Quote Datasheet
Description
CONN TERM RECT LUG 2-8 AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14227-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14227-ND
Terminals - Rectangular Connectors 298-14227-ND
CONN TERM RECT LUG 2-8 AWG #1/4

CONN TERM RECT LUG 2-8 AWG #1/4

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
CBA70-14-CY
Terminals CBA70-14-CY
Terminals COPPER 6AWG 1/4

Terminals COPPER 6AWG 1/4

Buy Now Datasheet
Terminal, Mechanical Lug, 1/4In, Screw; Product Range Panduit - 72K7832 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Mechanical Lug, 1/4In, Screw; Product Range Panduit
72K7832
Terminal, Mechanical Lug, 1/4In, Screw; Product Range Panduit 72K7832
TERMINAL, MECHANICAL LUG, 1/4IN, SCREW; Product Range:CB Series; Termination:Screw; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Body Material:Copper RoHS Compliant: Yes

TERMINAL, MECHANICAL LUG, 1/4IN, SCREW; Product Range:CB Series; Termination:Screw; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Body Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-14227-ND CBA70-14-CY 72K7832
Product Name Terminals - Rectangular Connectors Terminals Terminal, Mechanical Lug, 1/4In, Screw; Product Range Panduit
Terminal Type Lug, Grounding Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2797.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Ring Terminals - 1788643 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L22 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers