The product is a rectangular connector terminal designed for use with copper stranded conductors. It accommodates wire sizes ranging from #14 to #10 AWG and has a current rating of 25 amps. The terminal features a stud size of 1/8 inch and is constructed from copper with a zinc-plated steel screw. It is rated for use in applications up to 600V and at temperatures up to 90°C. The product is RoHS compliant and is packaged in quantities of 100. This terminal is suitable for various electrical connections where reliable performance is required.
CONN TERM RECT LUG 2-12 AWG #1/4
Terminals Copper Mech Lug 1H 1 Barrel Offset
TERMINAL, MECHANICAL LUG, M6, 2 AWG; Product Range:CB Series; Termination:Screw; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm²; Terminal Type:Mechanical Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 298-10399-ND | CB70-14-CY | 72K7841 |
| Product Name | Terminals - Rectangular Connectors | Terminals | Terminal, Mechanical Lug, M6, 2 Awg; Product Range Panduit |
| Terminal Type | Lug, Grounding | Wire Lug |