Panduit Corp. Terminals - Rectangular Connectors CB35-36-CY

Description
CONN TERM RECT LUG 6-14AWG #3/16
Request a Quote Datasheet
Description
CONN TERM RECT LUG 6-14AWG #3/16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-10537-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-10537-ND
Terminals - Rectangular Connectors 298-10537-ND
CONN TERM RECT LUG 6-14AWG #3/16

CONN TERM RECT LUG 6-14AWG #3/16

Buy Now Datasheet
Terminal, Mechanical Lug, 3/16In, Screw; Product Range Panduit - 72K7838 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Mechanical Lug, 3/16In, Screw; Product Range Panduit
72K7838
Terminal, Mechanical Lug, 3/16In, Screw; Product Range Panduit 72K7838
TERMINAL, MECHANICAL LUG, 3/16IN, SCREW; Product Range:CB Series; Termination:Screw; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:3/16"; Pack Quantity:1 RoHS Compliant: Yes

TERMINAL, MECHANICAL LUG, 3/16IN, SCREW; Product Range:CB Series; Termination:Screw; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:3/16"; Pack Quantity:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
CB35-36-CY
Terminals CB35-36-CY
Terminals COPPER 6AWG 3/16

Terminals COPPER 6AWG 3/16

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-10537-ND 72K7838 CB35-36-CY
Product Name Terminals - Rectangular Connectors Terminal, Mechanical Lug, 3/16In, Screw; Product Range Panduit Terminals
Terminal Type Lug, Grounding Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

8105 Nailclip on 0.20″ dia. Ring Terminal Adapter - 8105 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
PCB & Surface Mount Screw Terminals - OT-010-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details