Panduit Corp. Terminals - Rectangular Connectors CB25-18-CY

Description
CONN TERM RECT LUG 10-14AWG #1/8
Request a Quote Datasheet
Description
CONN TERM RECT LUG 10-14AWG #1/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14226-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14226-ND
Terminals - Rectangular Connectors 298-14226-ND
CONN TERM RECT LUG 10-14AWG #1/8

CONN TERM RECT LUG 10-14AWG #1/8

Buy Now Datasheet
Mechanical Lug, 1/8, Screw, 10Awg; Product Range Panduit - 72K7836 - Newark, An Avnet Company
Chicago, IL, United States
Mechanical Lug, 1/8, Screw, 10Awg; Product Range Panduit
72K7836
Mechanical Lug, 1/8, Screw, 10Awg; Product Range Panduit 72K7836
MECHANICAL LUG, 1/8", SCREW, 10AWG; Product Range:CB Series; Termination:Screw; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:1/8"; Insulation:Non Insulated RoHS Compliant: Yes

MECHANICAL LUG, 1/8", SCREW, 10AWG; Product Range:CB Series; Termination:Screw; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:1/8"; Insulation:Non Insulated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
CB25-18-CY
Terminals CB25-18-CY
Terminals Copp Mech Lug 1H 1 Barrel Offset

Terminals Copp Mech Lug 1H 1 Barrel Offset

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-14226-ND 72K7836 CB25-18-CY
Product Name Terminals - Rectangular Connectors Mechanical Lug, 1/8, Screw, 10Awg; Product Range Panduit Terminals
Terminal Type Lug, Grounding Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2860.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details
Connector Contacts - 1-1747500-2 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.08 to 3.62 mm2
View Details
81-1 Nailclip on Threaded Post - 8107 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Bootlace Ferrules - 1787295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details