Panduit Corp. Label Printer Tape, Adhesive, 96.3Mm; Label Tape Type Panduit C379X030FJC

Description
LABEL PRINTER TAPE, ADHESIVE, 96.3MM; Label Tape Type:Adhesive; Tape Length:-; Tape Width:96.3mm; Tape Material:Polyolefin; Label Tape Colour:White; For Use With:Panduit PanTher LS8E Series Printers; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Description
LABEL PRINTER TAPE, ADHESIVE, 96.3MM; Label Tape Type:Adhesive; Tape Length:-; Tape Width:96.3mm; Tape Material:Polyolefin; Label Tape Colour:White; For Use With:Panduit PanTher LS8E Series Printers; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Label Printer Tape, Adhesive, 96.3Mm; Label Tape Type Panduit - 61AC7508 - Newark, An Avnet Company
Chicago, IL, United States
Label Printer Tape, Adhesive, 96.3Mm; Label Tape Type Panduit
61AC7508
Label Printer Tape, Adhesive, 96.3Mm; Label Tape Type Panduit 61AC7508
LABEL PRINTER TAPE, ADHESIVE, 96.3MM; Label Tape Type:Adhesive; Tape Length:-; Tape Width:96.3mm; Tape Material:Polyolefin; Label Tape Colour:White; For Use With:Panduit PanTher LS8E Series Printers; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

LABEL PRINTER TAPE, ADHESIVE, 96.3MM; Label Tape Type:Adhesive; Tape Length:-; Tape Width:96.3mm; Tape Material:Polyolefin; Label Tape Colour:White; For Use With:Panduit PanTher LS8E Series Printers; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 61AC7508
Product Name Label Printer Tape, Adhesive, 96.3Mm; Label Tape Type Panduit
Carrier / Backing Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High Performance Temp Surface Protection - 25A829 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0025 inches (0.0635 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 4 inches (102 mm)
Carrier / Backing Polyester
View Details