Panduit Corp. Labels, Stickers, Decals - Blank C350X300APT

Description
LABEL PANEL RAISED
Request a Quote Datasheet
Description
LABEL PANEL RAISED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 298-18203-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
298-18203-ND
Labels, Stickers, Decals - Blank 298-18203-ND
LABEL PANEL RAISED

LABEL PANEL RAISED

Buy Now Datasheet
Polyester Label, Thermaltransfer Printer; Label Type Panduit - 32T9369 - Newark, An Avnet Company
Chicago, IL, United States
Polyester Label, Thermaltransfer Printer; Label Type Panduit
32T9369
Polyester Label, Thermaltransfer Printer; Label Type Panduit 32T9369
POLYESTER LABEL, THERMALTRANSFER PRINTER; Label Type:Thermal Transfer Printable; Label Dimensions:76.2mm x 88.9mm; Label Material:Polyester; Label Colour:White; Pack Quantity:500; Product Range:-; Tape Width:88.9mm RoHS Compliant: Yes

POLYESTER LABEL, THERMALTRANSFER PRINTER; Label Type:Thermal Transfer Printable; Label Dimensions:76.2mm x 88.9mm; Label Material:Polyester; Label Colour:White; Pack Quantity:500; Product Range:-; Tape Width:88.9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 298-18203-ND 32T9369
Product Name Labels, Stickers, Decals - Blank Polyester Label, Thermaltransfer Printer; Label Type Panduit
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-880-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp rigid plastic
Width 11.69 inches (297 mm)
View Details