Panduit Corp. Labels, Stickers, Decals - Blank C300X100A0T

Description
LABEL PANEL RAISED
Request a Quote Datasheet
Description
LABEL PANEL RAISED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 298-18198-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
298-18198-ND
Labels, Stickers, Decals - Blank 298-18198-ND
LABEL PANEL RAISED

LABEL PANEL RAISED

Buy Now Datasheet
Polyester Label, Thermaltransfer Printer; Label Type Panduit - 32T9359 - Newark, An Avnet Company
Chicago, IL, United States
Polyester Label, Thermaltransfer Printer; Label Type Panduit
32T9359
Polyester Label, Thermaltransfer Printer; Label Type Panduit 32T9359
POLYESTER LABEL, THERMALTRANSFER PRINTER; Label Type:Thermal Transfer Printable; Label Dimensions:25.4mm x 76.2mm; Label Material:-; Label Colour:Black; Pack Quantity:500; Product Range:-; Tape Width:76.2mm RoHS Compliant: Yes

POLYESTER LABEL, THERMALTRANSFER PRINTER; Label Type:Thermal Transfer Printable; Label Dimensions:25.4mm x 76.2mm; Label Material:-; Label Colour:Black; Pack Quantity:500; Product Range:-; Tape Width:76.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 298-18198-ND 32T9359
Product Name Labels, Stickers, Decals - Blank Polyester Label, Thermaltransfer Printer; Label Type Panduit
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7873735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details