Panduit Corp. Duct Cover, White, Pvc, 57.2Mm W, 1.82M L; Raceway / Duct Material Panduit C2WH6

Description
DUCT COVER, WHITE, PVC, 57.2MM W, 1.82M L; Raceway / Duct Material:PVC (Polyvinylchloride); Raceway / Duct Color:White; External Length:1.82m; External Width:57.2mm; External Height:8.9mm; Product Range:-; Accessory Type:Duct Cover RoHS Compliant: Yes
Datasheet
Description
DUCT COVER, WHITE, PVC, 57.2MM W, 1.82M L; Raceway / Duct Material:PVC (Polyvinylchloride); Raceway / Duct Color:White; External Length:1.82m; External Width:57.2mm; External Height:8.9mm; Product Range:-; Accessory Type:Duct Cover RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duct Cover, White, Pvc, 57.2Mm W, 1.82M L; Raceway / Duct Material Panduit - 94B4187 - Newark, An Avnet Company
Chicago, IL, United States
Duct Cover, White, Pvc, 57.2Mm W, 1.82M L; Raceway / Duct Material Panduit
94B4187
Duct Cover, White, Pvc, 57.2Mm W, 1.82M L; Raceway / Duct Material Panduit 94B4187
DUCT COVER, WHITE, PVC, 57.2MM W, 1.82M L; Raceway / Duct Material:PVC (Polyvinylchloride); Raceway / Duct Color:White; External Length:1.82m; External Width:57.2mm; External Height:8.9mm; Product Range:-; Accessory Type:Duct Cover RoHS Compliant: Yes

DUCT COVER, WHITE, PVC, 57.2MM W, 1.82M L; Raceway / Duct Material:PVC (Polyvinylchloride); Raceway / Duct Color:White; External Length:1.82m; External Width:57.2mm; External Height:8.9mm; Product Range:-; Accessory Type:Duct Cover RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 94B4187
Product Name Duct Cover, White, Pvc, 57.2Mm W, 1.82M L; Raceway / Duct Material Panduit
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews - M80-9445000 - Harwin Plc
Specs
Type Cap
Material Polyamide (Nylon) 46
Width 2.74 inch (69.5 mm)
View Details
SB ® 350 DUST COVER-RED-2 - 134G3 - Anderson Power Products
Specs
Type Cap
View Details
2 suppliers
D Sub Backshells - 563929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Die Cast Zinc
View Details