Panduit Corp. Label Printer Tape, Adhesive, 64Mm; Label Tape Type Panduit C252X030FJC

Description
LABEL PRINTER TAPE, ADHESIVE, 64MM; Label Tape Type:Adhesive; Tape Length:-; Tape Width:64mm; Tape Material:Polyolefin; Label Tape Colour:White; For Use With:Panduit PanTher LS8E Series Printers; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Description
LABEL PRINTER TAPE, ADHESIVE, 64MM; Label Tape Type:Adhesive; Tape Length:-; Tape Width:64mm; Tape Material:Polyolefin; Label Tape Colour:White; For Use With:Panduit PanTher LS8E Series Printers; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Label Printer Tape, Adhesive, 64Mm; Label Tape Type Panduit - 61AC7505 - Newark, An Avnet Company
Chicago, IL, United States
Label Printer Tape, Adhesive, 64Mm; Label Tape Type Panduit
61AC7505
Label Printer Tape, Adhesive, 64Mm; Label Tape Type Panduit 61AC7505
LABEL PRINTER TAPE, ADHESIVE, 64MM; Label Tape Type:Adhesive; Tape Length:-; Tape Width:64mm; Tape Material:Polyolefin; Label Tape Colour:White; For Use With:Panduit PanTher LS8E Series Printers; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

LABEL PRINTER TAPE, ADHESIVE, 64MM; Label Tape Type:Adhesive; Tape Length:-; Tape Width:64mm; Tape Material:Polyolefin; Label Tape Colour:White; For Use With:Panduit PanTher LS8E Series Printers; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 61AC7505
Product Name Label Printer Tape, Adhesive, 64Mm; Label Tape Type Panduit
Carrier / Backing Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Skived PTFE Tape - 2045-2 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Skived PTFE Tape
Thickness 0.0035 inches (0.0889 mm)
Adhesive PTFE - Skived
View Details
Polyester High Temperature Masking Tape - MCT-620-6 - MOCAP LLC
Specs
Features Removable / Reusable
Width 6 inches (152 mm)
Carrier / Backing Polyester
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details