Panduit Corp. Labels, Stickers, Decals - Blank C150X075YJJ

Description
LABEL COMP ADH
Request a Quote
Description
LABEL COMP ADH
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Label Identification 38.1X19.05Mm 2500Pc is a white polyester label designed for use with laser and inkjet printers. It measures 19.05mm in width and 38.1mm in length, making it suitable for various identification applications, including labeling patch panels and network hardware. The labels are packaged in quantities of 2500 and are compliant with RoHS standards. They are made from a durable material that offers good print quality and can withstand temperatures ranging from -40°F to 180°F (-40°C to 82°C), making them suitable for both indoor and outdoor use.

Datasheet Summary
Powered by GS/AI

The Label Identification 38.1X19.05Mm 2500Pc is a white polyester label designed for use with laser and inkjet printers. It measures 19.05mm in width and 38.1mm in length, making it suitable for various identification applications, including labeling patch panels and network hardware. The labels are packaged in quantities of 2500 and are compliant with RoHS standards. They are made from a durable material that offers good print quality and can withstand temperatures ranging from -40°F to 180°F (-40°C to 82°C), making them suitable for both indoor and outdoor use.

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 298-19628-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
298-19628-ND
Labels, Stickers, Decals - Blank 298-19628-ND
LABEL COMP ADH

LABEL COMP ADH

Buy Now Datasheet
Label Identification 38.1X19.05Mm 2500Pc; Label Type Panduit - 08J1127 - Newark, An Avnet Company
Chicago, IL, United States
Label Identification 38.1X19.05Mm 2500Pc; Label Type Panduit
08J1127
Label Identification 38.1X19.05Mm 2500Pc; Label Type Panduit 08J1127
LABEL IDENTIFICATION 38.1X19.05MM 2500PC; Label Type:Identification; Label Dimensions:19.05mm x 38.1mm; Label Material:Polyester; Label Colour:White; Pack Quantity:2500; Product Range:-; External Height:0.75"; External Width:1.5" RoHS Compliant: Yes

LABEL IDENTIFICATION 38.1X19.05MM 2500PC; Label Type:Identification; Label Dimensions:19.05mm x 38.1mm; Label Material:Polyester; Label Colour:White; Pack Quantity:2500; Product Range:-; External Height:0.75"; External Width:1.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 298-19628-ND 08J1127
Product Name Labels, Stickers, Decals - Blank Label Identification 38.1X19.05Mm 2500Pc; Label Type Panduit
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 2325516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Height 0.3346 ft (1.02 dm)
View Details