Panduit Corp. Labels, Stickers, Decals - Blank C100X050YJT

Description
LABEL COMPONENT ADH
Request a Quote Datasheet
Description
LABEL COMPONENT ADH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 298-12180-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
298-12180-ND
Labels, Stickers, Decals - Blank 298-12180-ND
LABEL COMPONENT ADH

LABEL COMPONENT ADH

Buy Now Datasheet
Label Identification 25.4X12.7Mm 10000Pc; Label Type Panduit - 08J1123 - Newark, An Avnet Company
Chicago, IL, United States
Label Identification 25.4X12.7Mm 10000Pc; Label Type Panduit
08J1123
Label Identification 25.4X12.7Mm 10000Pc; Label Type Panduit 08J1123
LABEL IDENTIFICATION 25.4X12.7MM 10000PC; Label Type:Identification; Label Dimensions:12.7mm x 25.4mm; Label Material:Polyester; Label Colour:White; Pack Quantity:10000; Product Range:-; External Height:0.5"; External Width:1" RoHS Compliant: Yes

LABEL IDENTIFICATION 25.4X12.7MM 10000PC; Label Type:Identification; Label Dimensions:12.7mm x 25.4mm; Label Material:Polyester; Label Colour:White; Pack Quantity:10000; Product Range:-; External Height:0.5"; External Width:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 298-12180-ND 08J1123
Product Name Labels, Stickers, Decals - Blank Label Identification 25.4X12.7Mm 10000Pc; Label Type Panduit
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Label, 18 X 9Mm, Pvc, White; Label Type Wago - 76AH2175 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.7087 inches (18 mm)
View Details
Safety Symbols & Electrical Signs - 1768020-1 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details
Warning Signs - 219183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electrical / High Voltage; Electrical Hazard
Materials of Construction Polyvinyl Chloride
Features Bilingual / Multilingual
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details