Panduit Corp. Labels, Stickers, Decals - Blank C100X050YJC

Description
"LABEL INVNTRY CNTRL 1""X0.5"""
Request a Quote Datasheet
Description
"LABEL INVNTRY CNTRL 1""X0.5"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 298-10731-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
298-10731-ND
Labels, Stickers, Decals - Blank 298-10731-ND
"LABEL INVNTRY CNTRL 1""X0.5"""

"LABEL INVNTRY CNTRL 1""X0.5"""

Buy Now Datasheet
Label, Identification, 25.4X12.7Mm 500Pc; Label Type Panduit - 67K7942 - Newark, An Avnet Company
Chicago, IL, United States
Label, Identification, 25.4X12.7Mm 500Pc; Label Type Panduit
67K7942
Label, Identification, 25.4X12.7Mm 500Pc; Label Type Panduit 67K7942
LABEL, IDENTIFICATION, 25.4X12.7MM 500PC; Label Type:Identification; Label Dimensions:12.7mm x 25.4mm; Label Material:Polyester; Label Colour:White; Pack Quantity:500; Product Range:-; Label Size:25.4 x 12.7mm RoHS Compliant: Yes

LABEL, IDENTIFICATION, 25.4X12.7MM 500PC; Label Type:Identification; Label Dimensions:12.7mm x 25.4mm; Label Material:Polyester; Label Colour:White; Pack Quantity:500; Product Range:-; Label Size:25.4 x 12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 298-10731-ND 67K7942
Product Name Labels, Stickers, Decals - Blank Label, Identification, 25.4X12.7Mm 500Pc; Label Type Panduit
Materials of Construction Plastic / Film; Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 2111196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Rigid plastic
Width 5.91 inches (150 mm)
Height 0.9843 ft (3 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-847-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details