Panduit Corp. Labels, Stickers, Decals - Blank C100X050APT

Description
LABEL COMPONENT
Request a Quote Datasheet
Description
LABEL COMPONENT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 298-18159-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
298-18159-ND
Labels, Stickers, Decals - Blank 298-18159-ND
LABEL COMPONENT

LABEL COMPONENT

Buy Now Datasheet
Raised Panel Component Label, White; Label Type Panduit - 49AC3393 - Newark, An Avnet Company
Chicago, IL, United States
Raised Panel Component Label, White; Label Type Panduit
49AC3393
Raised Panel Component Label, White; Label Type Panduit 49AC3393
RAISED PANEL COMPONENT LABEL, WHITE; Label Type:Raised Die-Cut; Label Height:12.7mm; Label Width:25.4mm; Label Diameter:-; Label Material:Polyester; Label Colour:White; Pack Quantity:500; Product Range:-; For Use With:Panduit ThermalRoHS Compliant: Yes

RAISED PANEL COMPONENT LABEL, WHITE; Label Type:Raised Die-Cut; Label Height:12.7mm; Label Width:25.4mm; Label Diameter:-; Label Material:Polyester; Label Colour:White; Pack Quantity:500; Product Range:-; For Use With:Panduit ThermalRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 298-18159-ND 49AC3393
Product Name Labels, Stickers, Decals - Blank Raised Panel Component Label, White; Label Type Panduit
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 4498221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pvc
Width 17.72 inches (450 mm)
Height 1.94 ft (5.9 dm)
View Details