Panduit Corp. Labels, Stickers, Decals - Blank C100X025YJJ

Description
"LABEL LASER 1""X0.25"" WHT"
Request a Quote Datasheet
Description
"LABEL LASER 1""X0.25"" WHT"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 298-10093-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
298-10093-ND
Labels, Stickers, Decals - Blank 298-10093-ND
"LABEL LASER 1""X0.25"" WHT"

"LABEL LASER 1""X0.25"" WHT"

Buy Now Datasheet
Label, Polyester, White, 25.4Mm X 6.4Mm; Label Type Panduit - 61AC7498 - Newark, An Avnet Company
Chicago, IL, United States
Label, Polyester, White, 25.4Mm X 6.4Mm; Label Type Panduit
61AC7498
Label, Polyester, White, 25.4Mm X 6.4Mm; Label Type Panduit 61AC7498
LABEL, POLYESTER, WHITE, 25.4MM X 6.4MM; Label Type:Laser and Inkjet Printable; Label Height:6.35mm; Label Width:25.4mm; Label Diameter:-; Label Material:Polyester; Label Colour:White; Pack Quantity:10000; Product Range:-; Label RoHS Compliant: Yes

LABEL, POLYESTER, WHITE, 25.4MM X 6.4MM; Label Type:Laser and Inkjet Printable; Label Height:6.35mm; Label Width:25.4mm; Label Diameter:-; Label Material:Polyester; Label Colour:White; Pack Quantity:10000; Product Range:-; Label RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 298-10093-ND 61AC7498
Product Name Labels, Stickers, Decals - Blank Label, Polyester, White, 25.4Mm X 6.4Mm; Label Type Panduit
Materials of Construction Plastic / Film; Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-880/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Prohibition Signs - 146450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.9744 ft (2.97 dm)
View Details
Safety Symbols & Electrical Signs - 1SET530001R0000 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details
2 suppliers
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details