Panduit Corp. Labels, Stickers, Decals - Blank C100X025YJC

Description
"LABEL INVNTRY CNTRL 1""X0.25"""
Request a Quote Datasheet
Description
"LABEL INVNTRY CNTRL 1""X0.25"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 298-10115-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
298-10115-ND
Labels, Stickers, Decals - Blank 298-10115-ND
"LABEL INVNTRY CNTRL 1""X0.25"""

"LABEL INVNTRY CNTRL 1""X0.25"""

Buy Now Datasheet
Label, Identification, 25.4X6.35Mm 500Pc; Label Type Panduit - 67K7940 - Newark, An Avnet Company
Chicago, IL, United States
Label, Identification, 25.4X6.35Mm 500Pc; Label Type Panduit
67K7940
Label, Identification, 25.4X6.35Mm 500Pc; Label Type Panduit 67K7940
LABEL, IDENTIFICATION, 25.4X6.35MM 500PC; Label Type:Thermal Transfer Printable; Label Dimensions:6.35mm x 25.4mm; Label Material:Polyester; Label Colour:White; Pack Quantity:-; Product Range:-; Label Size:25.4mm x 6.35mm RoHS Compliant: Yes

LABEL, IDENTIFICATION, 25.4X6.35MM 500PC; Label Type:Thermal Transfer Printable; Label Dimensions:6.35mm x 25.4mm; Label Material:Polyester; Label Colour:White; Pack Quantity:-; Product Range:-; Label Size:25.4mm x 6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 298-10115-ND 67K7940
Product Name Labels, Stickers, Decals - Blank Label, Identification, 25.4X6.35Mm 500Pc; Label Type Panduit
Materials of Construction Plastic / Film; Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 7631850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire extinguisher
Materials of Construction Plastic / Film; Plastic
Width 3.54 inches (90 mm)
View Details