Panduit Corp. Duct Cover, Black, 44.5Mm W, 1.82M L; Raceway / Duct Material Panduit C1.5BL6

Description
DUCT COVER, BLACK, 44.5MM W, 1.82M L; Raceway / Duct Material:PVC (Polyvinylchloride); Raceway / Duct Color:Black; External Length:1.82m; External Width:44.5mm; External Height:8.9mm; Product Range:-; Accessory Type:Wiring Duct CoverRoHS Compliant: Yes
Datasheet
Description
DUCT COVER, BLACK, 44.5MM W, 1.82M L; Raceway / Duct Material:PVC (Polyvinylchloride); Raceway / Duct Color:Black; External Length:1.82m; External Width:44.5mm; External Height:8.9mm; Product Range:-; Accessory Type:Wiring Duct CoverRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duct Cover, Black, 44.5Mm W, 1.82M L; Raceway / Duct Material Panduit - 98B2834 - Newark, An Avnet Company
Chicago, IL, United States
Duct Cover, Black, 44.5Mm W, 1.82M L; Raceway / Duct Material Panduit
98B2834
Duct Cover, Black, 44.5Mm W, 1.82M L; Raceway / Duct Material Panduit 98B2834
DUCT COVER, BLACK, 44.5MM W, 1.82M L; Raceway / Duct Material:PVC (Polyvinylchloride); Raceway / Duct Color:Black; External Length:1.82m; External Width:44.5mm; External Height:8.9mm; Product Range:-; Accessory Type:Wiring Duct CoverRoHS Compliant: Yes

DUCT COVER, BLACK, 44.5MM W, 1.82M L; Raceway / Duct Material:PVC (Polyvinylchloride); Raceway / Duct Color:Black; External Length:1.82m; External Width:44.5mm; External Height:8.9mm; Product Range:-; Accessory Type:Wiring Duct CoverRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 98B2834
Product Name Duct Cover, Black, 44.5Mm W, 1.82M L; Raceway / Duct Material Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Relay Housing Cover, Small - 647 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Cap
Material Lexan
View Details
D Sub Backshells - 339965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Zinc
View Details
4+4 Pos. Cable Metal Backshell Kit for Gecko-MT, Hex Socket Screw-Lok - G125-964F1-04-04-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.26 inch (32.05 mm)
View Details