Panduit Corp. LABEL,THRML TRNSFR,POLY,WHT, ADHESIVE C075X025YJT

Description
LABEL,THRML TRNSFR,POLY,WHT, ADHESIVE
Request a Quote Datasheet
Description
LABEL,THRML TRNSFR,POLY,WHT, ADHESIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LABEL,THRML TRNSFR,POLY,WHT, ADHESIVE - C075X025YJT - Heilind Electronics, Inc.
Wilmington, MA, United States
LABEL,THRML TRNSFR,POLY,WHT, ADHESIVE
C075X025YJT
LABEL,THRML TRNSFR,POLY,WHT, ADHESIVE C075X025YJT
LABEL,THRML TRNSFR,POLY,WHT, ADHESIVE

LABEL,THRML TRNSFR,POLY,WHT, ADHESIVE

Buy Now
Labels, Thermal Transfer, 19.1Mm W, White, Pk10000; Label Type Panduit - 08J1105 - Newark, An Avnet Company
Chicago, IL, United States
Labels, Thermal Transfer, 19.1Mm W, White, Pk10000; Label Type Panduit
08J1105
Labels, Thermal Transfer, 19.1Mm W, White, Pk10000; Label Type Panduit 08J1105
LABELS, THERMAL TRANSFER, 19.1MM W, WHITE, PK10000; Label Type:Thermal Transfer Printable; Label Dimensions:19.1mm x 6.4mm; Label Material:Polyester; Label Colour:White; Pack Quantity:10000; Product Range:ThermTrans RoHS Compliant: Yes

LABELS, THERMAL TRANSFER, 19.1MM W, WHITE, PK10000; Label Type:Thermal Transfer Printable; Label Dimensions:19.1mm x 6.4mm; Label Material:Polyester; Label Colour:White; Pack Quantity:10000; Product Range:ThermTrans RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Label Materials Label Materials
Product Number C075X025YJT 08J1105
Product Name LABEL,THRML TRNSFR,POLY,WHT, ADHESIVE Labels, Thermal Transfer, 19.1Mm W, White, Pk10000; Label Type Panduit
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Transfer Printable Label - XF-446 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Gloss White
Thickness 0.0061 inches (0.1550 mm)
View Details
Self-laminating label - 211-151 - WAGO
Specs
Materials of Construction Polyester
View Details
2 suppliers
Pre-printed Labels - 4454091 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38 mm)
View Details