Panduit Corp. Labels, Stickers, Decals - Blank C075X025YJJ

Description
WIRE MARKER ADH
Request a Quote Datasheet
Description
WIRE MARKER ADH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Blank - 298-18152-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Blank
298-18152-ND
Labels, Stickers, Decals - Blank 298-18152-ND
WIRE MARKER ADH

WIRE MARKER ADH

Buy Now Datasheet
Label, Identification, 19.05Mm X 6.35Mm; Label Type Panduit - 08J1104 - Newark, An Avnet Company
Chicago, IL, United States
Label, Identification, 19.05Mm X 6.35Mm; Label Type Panduit
08J1104
Label, Identification, 19.05Mm X 6.35Mm; Label Type Panduit 08J1104
LABEL, IDENTIFICATION, 19.05Mm x 6.35MM; Label Type:Identification; Label Dimensions:6.35mm x 19.05mm; Label Material:Polyester; Label Colour:White; Pack Quantity:10000; Product Range:-; External Height:0.25"; External Width:0.75" RoHS Compliant: Yes

LABEL, IDENTIFICATION, 19.05Mm x 6.35MM; Label Type:Identification; Label Dimensions:6.35mm x 19.05mm; Label Material:Polyester; Label Colour:White; Pack Quantity:10000; Product Range:-; External Height:0.25"; External Width:0.75" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 298-18152-ND 08J1104
Product Name Labels, Stickers, Decals - Blank Label, Identification, 19.05Mm X 6.35Mm; Label Type Panduit
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-707-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Prohibition Signs - 7631862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep out
Materials of Construction Pp rigid plastic
Width 11.69 inches (297 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details