Panduit Corp. Label Printer Tape, Adhesive, 15.5Mm; Label Tape Type Panduit C061X030FJC

Description
LABEL PRINTER TAPE, ADHESIVE, 15.5MM; Label Tape Type:Adhesive; Tape Length:-; Tape Width:15.5mm; Tape Material:Polyolefin; Label Tape Colour:White; For Use With:Panduit PanTher LS8E Series Printers; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Description
LABEL PRINTER TAPE, ADHESIVE, 15.5MM; Label Tape Type:Adhesive; Tape Length:-; Tape Width:15.5mm; Tape Material:Polyolefin; Label Tape Colour:White; For Use With:Panduit PanTher LS8E Series Printers; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Label Printer Tape, Adhesive, 15.5Mm; Label Tape Type Panduit - 61AC7497 - Newark, An Avnet Company
Chicago, IL, United States
Label Printer Tape, Adhesive, 15.5Mm; Label Tape Type Panduit
61AC7497
Label Printer Tape, Adhesive, 15.5Mm; Label Tape Type Panduit 61AC7497
LABEL PRINTER TAPE, ADHESIVE, 15.5MM; Label Tape Type:Adhesive; Tape Length:-; Tape Width:15.5mm; Tape Material:Polyolefin; Label Tape Colour:White; For Use With:Panduit PanTher LS8E Series Printers; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

LABEL PRINTER TAPE, ADHESIVE, 15.5MM; Label Tape Type:Adhesive; Tape Length:-; Tape Width:15.5mm; Tape Material:Polyolefin; Label Tape Colour:White; For Use With:Panduit PanTher LS8E Series Printers; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 61AC7497
Product Name Label Printer Tape, Adhesive, 15.5Mm; Label Tape Type Panduit
Carrier / Backing Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Shiled tape ALPET series - ALPET0706 - Oak-Trees, Inc.
Specs
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.91E-4 inches (0.0150 mm)
Carrier / Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details
Permanent/Removable Double Coated Foam Tape - 1700-7660 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0356 inches (0.9042 mm)
Adhesive PET - Polyester
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details