Panduit Corp. Duct Cover, White, 17.5Mm W, 1.82M L; Raceway / Duct Material Panduit C.5WH6

Description
DUCT COVER, WHITE, 17.5MM W, 1.82M L; Raceway / Duct Material:PVC (Polyvinylchloride); Raceway / Duct Color:White; External Length:1.82m; External Width:17.5mm; External Height:5.8mm; Product Range:-; Accessory Type:Wiring Duct CoverRoHS Compliant: Yes
Datasheet
Description
DUCT COVER, WHITE, 17.5MM W, 1.82M L; Raceway / Duct Material:PVC (Polyvinylchloride); Raceway / Duct Color:White; External Length:1.82m; External Width:17.5mm; External Height:5.8mm; Product Range:-; Accessory Type:Wiring Duct CoverRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duct Cover, White, 17.5Mm W, 1.82M L; Raceway / Duct Material Panduit - 90B4823 - Newark, An Avnet Company
Chicago, IL, United States
Duct Cover, White, 17.5Mm W, 1.82M L; Raceway / Duct Material Panduit
90B4823
Duct Cover, White, 17.5Mm W, 1.82M L; Raceway / Duct Material Panduit 90B4823
DUCT COVER, WHITE, 17.5MM W, 1.82M L; Raceway / Duct Material:PVC (Polyvinylchloride); Raceway / Duct Color:White; External Length:1.82m; External Width:17.5mm; External Height:5.8mm; Product Range:-; Accessory Type:Wiring Duct CoverRoHS Compliant: Yes

DUCT COVER, WHITE, 17.5MM W, 1.82M L; Raceway / Duct Material:PVC (Polyvinylchloride); Raceway / Duct Color:White; External Length:1.82m; External Width:17.5mm; External Height:5.8mm; Product Range:-; Accessory Type:Wiring Duct CoverRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 90B4823
Product Name Duct Cover, White, 17.5Mm W, 1.82M L; Raceway / Duct Material Panduit
Unlock Full Specs
to access all available technical data

Similar Products

TO-3 Case Cover w/ eyelets - 4634 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Cap
Material Nylon; Nylon
View Details
D Sub Backshells - 339898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Plastic
View Details
4+16 Pos. Cable Metal Backshell Kit for Gecko-MT, Hex Socket Screw-Lok - G125-964F1-04-16-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.56 inch (39.55 mm)
View Details