Panduit Corp. Cable Ties and Zip Ties BW2S-D

Description
"Standard, Locking Natural 2.00"" (50.80mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 2.00"" (50.80mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-12173-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-12173-ND
Cable Ties and Zip Ties 298-12173-ND
"Standard, Locking Natural 2.00"" (50.80mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

"Standard, Locking Natural 2.00"" (50.80mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Ties - 2740091 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2740091
Cable Ties 2740091
Panduit BW2S-D Cable Tie

Panduit BW2S-D Cable Tie

Supplier's Site
Cable Tie, 216Mm, Nylon 6.6, 50Lb, Nat; Cable Tie Material Panduit - 61AC6312 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 216Mm, Nylon 6.6, 50Lb, Nat; Cable Tie Material Panduit
61AC6312
Cable Tie, 216Mm, Nylon 6.6, 50Lb, Nat; Cable Tie Material Panduit 61AC6312
CABLE TIE, 216MM, NYLON 6.6, 50LB, NAT; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:216mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:51mm; Minimum Loop Tensile Strength:50lb; Cable RoHS Compliant: Yes

CABLE TIE, 216MM, NYLON 6.6, 50LB, NAT; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:216mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:51mm; Minimum Loop Tensile Strength:50lb; Cable RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-12173-ND 2740091 61AC6312
Product Name Cable Ties and Zip Ties Cable Ties Cable Tie, 216Mm, Nylon 6.6, 50Lb, Nat; Cable Tie Material Panduit
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-042 - TE Connectivity
Specs
Material Stainless Steel
Length 20.47 inch (520 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details