Panduit Corp. Cable Ties; Cable Tie Material Panduit BT4S-M

Description
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:384mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Dome-Top Barb Ty Cable Tie RoHS Compliant: Yes
Description
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:384mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Dome-Top Barb Ty Cable Tie RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Ties; Cable Tie Material Panduit - 96F9949 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
96F9949
Cable Ties; Cable Tie Material Panduit 96F9949
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:384mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Dome-Top Barb Ty Cable Tie RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:384mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Dome-Top Barb Ty Cable Tie RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 96F9949
Product Name Cable Ties; Cable Tie Material Panduit
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details