Panduit Corp. Cable Ties; Cable Tie Material Panduit BT4M-M

Description
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:361mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Miniature; Product Range:BT Series; Accessory Type:Dome-Top Barb Ty Cable Tie RoHS Compliant: Yes
Description
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:361mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Miniature; Product Range:BT Series; Accessory Type:Dome-Top Barb Ty Cable Tie RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Ties; Cable Tie Material Panduit - 16F5133 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
16F5133
Cable Ties; Cable Tie Material Panduit 16F5133
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:361mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Miniature; Product Range:BT Series; Accessory Type:Dome-Top Barb Ty Cable Tie RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:361mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Miniature; Product Range:BT Series; Accessory Type:Dome-Top Barb Ty Cable Tie RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 16F5133
Product Name Cable Ties; Cable Tie Material Panduit
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Wire to Board Cables - 2625479 - RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details
3 suppliers
QSFP Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details