Panduit Corp. Cable Ties; Cable Tie Material Panduit BT4M-CO

Description
Cable Ties; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:361mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Miniature; Product Range:-; Pack Quantity:100; Tensile Strength N/m²:80N/m² RoHS Compliant: Yes
Datasheet
Description
Cable Ties; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:361mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Miniature; Product Range:-; Pack Quantity:100; Tensile Strength N/m²:80N/m² RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties; Cable Tie Material Panduit - 97B0437 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
97B0437
Cable Ties; Cable Tie Material Panduit 97B0437
Cable Ties; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:361mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Miniature; Product Range:-; Pack Quantity:100; Tensile Strength N/m²:80N/m² RoHS Compliant: Yes

Cable Ties; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:361mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Miniature; Product Range:-; Pack Quantity:100; Tensile Strength N/m²:80N/m² RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 97B0437
Product Name Cable Ties; Cable Tie Material Panduit
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

BMW 10pins overmolded to OBDII female - QLC16063 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details