Panduit Corp. Cable Ties and Zip Ties BT4LH-TL

Description
"Standard, Locking Natural 4.00"" (101.60mm) 0.275"" (7.00mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 4.00"" (101.60mm) 0.275"" (7.00mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13526-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13526-ND
Cable Ties and Zip Ties 298-13526-ND
"Standard, Locking Natural 4.00"" (101.60mm) 0.275"" (7.00mm) 120 lbs (54.43 kg)"

"Standard, Locking Natural 4.00"" (101.60mm) 0.275"" (7.00mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Cable Ties - 2740069 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2740069
Cable Ties 2740069
Panduit BT4LH-TL Cable Tie

Panduit BT4LH-TL Cable Tie

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Cable Ties Cable Ties
Product Number 298-13526-ND 2740069
Product Name Cable Ties and Zip Ties Cable Ties
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Cable Ties - 109477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 15.35 inch (390 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details