Panduit Corp. Cable Ties; Cable Tie Material Panduit BT4LH-L

Description
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:378mm; Cable Tie Width:7mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Light-Heavy; Product Range:-; Accessory Type:Dome-Top Barb Ty Cable Tie RoHS Compliant: Yes
Datasheet
Description
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:378mm; Cable Tie Width:7mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Light-Heavy; Product Range:-; Accessory Type:Dome-Top Barb Ty Cable Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties; Cable Tie Material Panduit - 16F5123 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
16F5123
Cable Ties; Cable Tie Material Panduit 16F5123
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:378mm; Cable Tie Width:7mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Light-Heavy; Product Range:-; Accessory Type:Dome-Top Barb Ty Cable Tie RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:378mm; Cable Tie Width:7mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Light-Heavy; Product Range:-; Accessory Type:Dome-Top Barb Ty Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 16F5123
Product Name Cable Ties; Cable Tie Material Panduit
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

For Chrysler 6 Pin OBDI transfer to OBDII cables - QLC16081 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details