Panduit Corp. Cable Ties; Cable Tie Material Panduit BT4I-C

Description
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:363mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Intermediate; Product Range:-; Accessory Type:Dome-Top Barb Ty Cable Tie RoHS Compliant: Yes
Datasheet
Description
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:363mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Intermediate; Product Range:-; Accessory Type:Dome-Top Barb Ty Cable Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties; Cable Tie Material Panduit - 96F9942 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
96F9942
Cable Ties; Cable Tie Material Panduit 96F9942
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:363mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Intermediate; Product Range:-; Accessory Type:Dome-Top Barb Ty Cable Tie RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:363mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Intermediate; Product Range:-; Accessory Type:Dome-Top Barb Ty Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 96F9942
Product Name Cable Ties; Cable Tie Material Panduit
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Right angel OBD II J1962 16pin to Overmolded female - QLC16040 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details