Panduit Corp. Cable Ties and Zip Ties BT3I-M0

Description
"Standard, Locking Black 3.00"" (76.20mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 3.00"" (76.20mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-10476-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-10476-ND
Cable Ties and Zip Ties 298-10476-ND
"Standard, Locking Black 3.00"" (76.20mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"

"Standard, Locking Black 3.00"" (76.20mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Cable Tie, 287Mm, Polyamide 6.6, Black; Cable Tie Material Panduit - 49AC3287 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 287Mm, Polyamide 6.6, Black; Cable Tie Material Panduit
49AC3287
Cable Tie, 287Mm, Polyamide 6.6, Black; Cable Tie Material Panduit 49AC3287
CABLE TIE, 287MM, POLYAMIDE 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:287mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:76mm; Minimum Loop Tensile Strength:40lb; Cable RoHS Compliant: Yes

CABLE TIE, 287MM, POLYAMIDE 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:287mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:76mm; Minimum Loop Tensile Strength:40lb; Cable RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-10476-ND 49AC3287
Product Name Cable Ties and Zip Ties Cable Tie, 287Mm, Polyamide 6.6, Black; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers