Panduit Corp. Cable Ties and Zip Ties BT2LH-TL0

Description
"Standard, Locking Black 2.00"" (50.80mm) 0.275"" (7.00mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 2.00"" (50.80mm) 0.275"" (7.00mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13515-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13515-ND
Cable Ties and Zip Ties 298-13515-ND
"Standard, Locking Black 2.00"" (50.80mm) 0.275"" (7.00mm) 120 lbs (54.43 kg)"

"Standard, Locking Black 2.00"" (50.80mm) 0.275"" (7.00mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Cable Ties - 2740028 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2740028
Cable Ties 2740028
Panduit BT2LH-TL0 Cable Tie

Panduit BT2LH-TL0 Cable Tie

Supplier's Site
Cable Tie, 221Mm, Nylon 6.6, 120Lb, Blk; Cable Tie Material Panduit - 61AC6277 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 221Mm, Nylon 6.6, 120Lb, Blk; Cable Tie Material Panduit
61AC6277
Cable Tie, 221Mm, Nylon 6.6, 120Lb, Blk; Cable Tie Material Panduit 61AC6277
CABLE TIE, 221MM, NYLON 6.6, 120LB, BLK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:221mm; Cable Tie Width:7mm; Cable Bundle Diameter Max:51mm; Minimum Loop Tensile Strength:120lb; Cable RoHS Compliant: Yes

CABLE TIE, 221MM, NYLON 6.6, 120LB, BLK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:221mm; Cable Tie Width:7mm; Cable Bundle Diameter Max:51mm; Minimum Loop Tensile Strength:120lb; Cable RoHS Compliant: Yes

Supplier's Site
Cable Ties; Cable Tie Material Panduit - 65H8731 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
65H8731
Cable Ties; Cable Tie Material Panduit 65H8731
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:221mm; Cable Tie Width:7mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Light-Heavy; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:221mm; Cable Tie Width:7mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Light-Heavy; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-13515-ND 2740028 61AC6277
Product Name Cable Ties and Zip Ties Cable Ties Cable Tie, 221Mm, Nylon 6.6, 120Lb, Blk; Cable Tie Material Panduit
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 6.75 inch (172 mm)
View Details
Cable Ties - 2-2530591-8 - TE Connectivity
Specs
Material Nylon 6.6
Length 7.87 inch (200 mm)
View Details
2 suppliers