CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:160mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:38mm; Cable Tie Type:Miniature; Product Range:-; Accessory Type:Dome-Top Barb Ty Cable Tie RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 16F5111 |
| Product Name | Cable Ties; Cable Tie Material Panduit |
| Standards / Certifications | RoHS |