Panduit Corp. Cable Ties BT1.5I-MP

Description
Panduit BT1.5I-MP Cable Tie
Request a Quote
Description
Panduit BT1.5I-MP Cable Tie
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2740000 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2740000
Cable Ties 2740000
Panduit BT1.5I-MP Cable Tie

Panduit BT1.5I-MP Cable Tie

Supplier's Site
Cable Tie, 155Mm, Polyamide 6.6, Natural; Cable Tie Material Panduit - 49AC3268 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 155Mm, Polyamide 6.6, Natural; Cable Tie Material Panduit
49AC3268
Cable Tie, 155Mm, Polyamide 6.6, Natural; Cable Tie Material Panduit 49AC3268
CABLE TIE, 155MM, POLYAMIDE 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:155mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:38mm; Minimum Loop Tensile Strength:40lb; RoHS Compliant: Yes

CABLE TIE, 155MM, POLYAMIDE 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:155mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:38mm; Minimum Loop Tensile Strength:40lb; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 2740000 49AC3268
Product Name Cable Ties Cable Tie, 155Mm, Polyamide 6.6, Natural; Cable Tie Material Panduit
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 4.92 inch (125 mm)
View Details