Panduit Corp. Cable Ties; Cable Tie Material Panduit BT1.5I-C

Description
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:155mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:38mm; Cable Tie Type:Intermediate; Product Range:-; Accessory Type:Dome-Top Barb Ty Cable Tie RoHS Compliant: Yes
Description
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:155mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:38mm; Cable Tie Type:Intermediate; Product Range:-; Accessory Type:Dome-Top Barb Ty Cable Tie RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Ties; Cable Tie Material Panduit - 96F9936 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
96F9936
Cable Ties; Cable Tie Material Panduit 96F9936
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:155mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:38mm; Cable Tie Type:Intermediate; Product Range:-; Accessory Type:Dome-Top Barb Ty Cable Tie RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:155mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:38mm; Cable Tie Type:Intermediate; Product Range:-; Accessory Type:Dome-Top Barb Ty Cable Tie RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 96F9936
Product Name Cable Ties; Cable Tie Material Panduit
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details