Panduit Corp. Wire Splice Connectors BSK14-L

Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 14-16 AWG Transparent, Blue Stripe
Request a Quote Datasheet
Description
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 14-16 AWG Transparent, Blue Stripe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - BSK14-L-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
BSK14-L-ND
Wire Splice Connectors BSK14-L-ND
Terminal Butt Splice, Inline, Individual Openings Connector Crimp 14-16 AWG Transparent, Blue Stripe

Terminal Butt Splice, Inline, Individual Openings Connector Crimp 14-16 AWG Transparent, Blue Stripe

Buy Now Datasheet
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1093240-BSK14-L - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1093240-BSK14-L
Connectors, Interconnects - Terminals - Wire Splice Connectors 1093240-BSK14-L
Win Source Part Number: 1093240-BSK14-L Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Color: Transparent, Blue Stripe Features: Radiation Resistant Termination: Crimp Package: Bulk Wire Gauge: 14-16 AWG Standard Package: 50 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Fully Insulated Number of Wire Entries: 2 Alternative Parts (Cross-Reference): JN418-212-C; BSH14-Q; DNF14-250FIB-M; 19202-0031; 19216-0003; 19006-0014BSK14L; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498364554,-3255-BS K14-L Base Product Number: BSK14

Win Source Part Number: 1093240-BSK14-L
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Color: Transparent, Blue Stripe
Features: Radiation Resistant
Termination: Crimp
Package: Bulk
Wire Gauge: 14-16 AWG
Standard Package: 50
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Fully Insulated
Number of Wire Entries: 2
Alternative Parts (Cross-Reference): JN418-212-C; BSH14-Q; DNF14-250FIB-M; 19202-0031; 19216-0003; 19006-0014BSK14L;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 07498364554,-3255-BSK14-L
Base Product Number: BSK14

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number BSK14-L-ND 1093240-BSK14-L
Product Name Wire Splice Connectors Connectors, Interconnects - Terminals - Wire Splice Connectors
Contact Size (AWG) 14 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - X229A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details