Panduit Corp. Terminals - Wire Splice Connectors BPC4-L

Description
CONN SPLICE 4 AWG CRIMP PAN-LUG
Request a Quote Datasheet
Description
CONN SPLICE 4 AWG CRIMP PAN-LUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Wire Splice Connectors - 298-14209-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
298-14209-ND
Terminals - Wire Splice Connectors 298-14209-ND
CONN SPLICE 4 AWG CRIMP PAN-LUG

CONN SPLICE 4 AWG CRIMP PAN-LUG

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
BPC4-L
Terminals BPC4-L
Terminals Bi-Metallic Pin Conn Aluminum #4 T

Terminals Bi-Metallic Pin Conn Aluminum #4 T

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 298-14209-ND BPC4-L
Product Name Terminals - Wire Splice Connectors Terminals
Terminal Type Bi-Metal Splice, Single End
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Connector Contacts - 1-102316-3 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
2 suppliers
Bootlace Ferrules - 1788741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details