Panduit Corp. Cable Ties and Zip Ties BM2M-C

Description
"Marker Strap/Flag Tie Natural 2.00"" (50.80mm) 0.095"" (2.41mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Marker Strap/Flag Tie Natural 2.00"" (50.80mm) 0.095"" (2.41mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-20772-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-20772-ND
Cable Ties and Zip Ties 298-20772-ND
"Marker Strap/Flag Tie Natural 2.00"" (50.80mm) 0.095"" (2.41mm) 18 lbs (8.16 kg)"

"Marker Strap/Flag Tie Natural 2.00"" (50.80mm) 0.095"" (2.41mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
DOME-TOP BARB TY MARKER AND FLAG TIE; 7.9IN - 70043718 - Allied Electronics, Inc.
Fort Worth, TX, USA
DOME-TOP BARB TY MARKER AND FLAG TIE; 7.9IN
70043718
DOME-TOP BARB TY MARKER AND FLAG TIE; 7.9IN 70043718
Dome-Top® Barb Ty Marker & Flag Ties Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The DOME-TOP Barb Ty Cable Ties are approved for the demanding MRO and Construction requirements as typified for the Oil and Gas Markets. The stainless steel barb provides consistent performance and reliability while the patented design head features smooth, round edges. The DOME-TOP Barb Ty ties allow for infinite adjustability for tight bundles throughout the entire bundle range. Miniature Cross Section Used to fasten and identify bundles at the same time They can be marked with PANDUIT Marker Pens or Computer Printable Labels. Custom imprinting with text, symbols or trademarks available using PANDUIT Custom Hot Stamping Service. Available in Miniature and Standard cross section Bundle diameters up to 4.00" (102mm) Available in Natural Nylon 6.6 and Weather Resistant Nylon 6.6 Recommended Tools: GTS, GS2B, PPTS or STS2

Dome-Top® Barb Ty Marker & Flag Ties
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The DOME-TOP Barb Ty Cable Ties are approved for the demanding MRO and Construction requirements as typified for the Oil and Gas Markets. The stainless steel barb provides consistent performance and reliability while the patented design head features smooth, round edges. The DOME-TOP Barb Ty ties allow for infinite adjustability for tight bundles throughout the entire bundle range.
Miniature Cross Section

  • Used to fasten and identify bundles at the same time
  • They can be marked with PANDUIT Marker Pens or Computer Printable Labels.
  • Custom imprinting with text, symbols or trademarks available using PANDUIT Custom Hot Stamping Service.
  • Available in Miniature and Standard cross section
  • Bundle diameters up to 4.00" (102mm)
  • Available in Natural Nylon 6.6 and Weather Resistant Nylon 6.6
  • Recommended Tools: GTS, GS2B, PPTS or STS2
Supplier's Site
Cable Ties; Cable Tie Material Panduit - 65H8668 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
65H8668
Cable Ties; Cable Tie Material Panduit 65H8668
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:201mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Miniature; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:201mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Miniature; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Wire Markers and Cable Markers Cable Ties
Product Number 298-20772-ND 70043718 65H8668
Product Name Cable Ties and Zip Ties DOME-TOP BARB TY MARKER AND FLAG TIE; 7.9IN Cable Ties; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2252163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 to 0.165 inch (3 to 4.2 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Split Sleeve Cable Marker - 88160 - Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material PVC
Diameter 0.080 inch (2.03 mm)
View Details