Panduit Corp. Cable Ties and Zip Ties BM1M-C

Description
"Marker Strap/Flag Tie Natural 0.90"" (22.86mm) 0.095"" (2.41mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Marker Strap/Flag Tie Natural 0.90"" (22.86mm) 0.095"" (2.41mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-12144-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-12144-ND
Cable Ties and Zip Ties 298-12144-ND
"Marker Strap/Flag Tie Natural 0.90"" (22.86mm) 0.095"" (2.41mm) 18 lbs (8.16 kg)"

"Marker Strap/Flag Tie Natural 0.90"" (22.86mm) 0.095"" (2.41mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
DOME-TOP BARB TY MARKER AND FLAG TIE; 4.2IN - 70043717 - Allied Electronics, Inc.
Fort Worth, TX, USA
DOME-TOP BARB TY MARKER AND FLAG TIE; 4.2IN
70043717
DOME-TOP BARB TY MARKER AND FLAG TIE; 4.2IN 70043717
Dome-Top® Barb Ty Marker & Flag Ties Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The DOME-TOP Barb Ty Cable Ties are approved for the demanding MRO and Construction requirements as typified for the Oil and Gas Markets. The stainless steel barb provides consistent performance and reliability while the patented design head features smooth, round edges. The DOME-TOP Barb Ty ties allow for infinite adjustability for tight bundles throughout the entire bundle range. Miniature Cross Section Used to fasten and identify bundles at the same time They can be marked with PANDUIT Marker Pens or Computer Printable Labels. Custom imprinting with text, symbols or trademarks available using PANDUIT Custom Hot Stamping Service. Available in Miniature and Standard cross section Bundle diameters up to 4.00" (102mm) Available in Natural Nylon 6.6 and Weather Resistant Nylon 6.6 Recommended Tools: GTS, GS2B, PPTS or STS2

Dome-Top® Barb Ty Marker & Flag Ties
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The DOME-TOP Barb Ty Cable Ties are approved for the demanding MRO and Construction requirements as typified for the Oil and Gas Markets. The stainless steel barb provides consistent performance and reliability while the patented design head features smooth, round edges. The DOME-TOP Barb Ty ties allow for infinite adjustability for tight bundles throughout the entire bundle range.
Miniature Cross Section

  • Used to fasten and identify bundles at the same time
  • They can be marked with PANDUIT Marker Pens or Computer Printable Labels.
  • Custom imprinting with text, symbols or trademarks available using PANDUIT Custom Hot Stamping Service.
  • Available in Miniature and Standard cross section
  • Bundle diameters up to 4.00" (102mm)
  • Available in Natural Nylon 6.6 and Weather Resistant Nylon 6.6
  • Recommended Tools: GTS, GS2B, PPTS or STS2
Supplier's Site
Cable Marker Ties, Wrap, 107Mm L, Nylon, Natural, 18Lb, Pk100; Cable Tie Material Panduit - 94C2830 - Newark, An Avnet Company
Chicago, IL, United States
Cable Marker Ties, Wrap, 107Mm L, Nylon, Natural, 18Lb, Pk100; Cable Tie Material Panduit
94C2830
Cable Marker Ties, Wrap, 107Mm L, Nylon, Natural, 18Lb, Pk100; Cable Tie Material Panduit 94C2830
CABLE MARKER TIES, WRAP, 107MM L, NYLON, NATURAL, 18LB, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:107mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:23mm; Cable Tie Type:Miniature; Product Range:- RoHS Compliant: Yes

CABLE MARKER TIES, WRAP, 107MM L, NYLON, NATURAL, 18LB, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:107mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:23mm; Cable Tie Type:Miniature; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cable Tie, Barb, Ident, 107Mm, Pk100; Cable Tie Material Panduit - 83T2340 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Barb, Ident, 107Mm, Pk100; Cable Tie Material Panduit
83T2340
Cable Tie, Barb, Ident, 107Mm, Pk100; Cable Tie Material Panduit 83T2340
CABLE TIE, BARB, IDENT, 107MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:107mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:23mm; Minimum Loop Tensile Strength:18lb; Cable RoHS Compliant: Yes

CABLE TIE, BARB, IDENT, 107MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:107mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:23mm; Minimum Loop Tensile Strength:18lb; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Ties Wire Markers and Cable Markers Wire Markers and Cable Markers Cable Ties
Product Number 298-12144-ND 70043717 94C2830 83T2340
Product Name Cable Ties and Zip Ties DOME-TOP BARB TY MARKER AND FLAG TIE; 4.2IN Cable Marker Ties, Wrap, 107Mm L, Nylon, Natural, 18Lb, Pk100; Cable Tie Material Panduit Cable Tie, Barb, Ident, 107Mm, Pk100; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data